Boost Switching Regulator IC Positive Programmable 4V, 5V 1 Output 50mA, 80mA 16-UFQFN Exposed Pad
IC REG BST PROG 50MA/80MA 16QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP2200 | AP2200 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 16-UFQFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 4 to ? volts |