Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HSOP
IC REG LINEAR 3.3V 1A 8HSOP
IC REG LINEAR 3.3V 1A 8HSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1154ADL33TR-ND | AP1154ADL33 | AP1154ADL33 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |