AKM Semiconductor, Inc. Voltage Regulators - Linear AP1153ADS28

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1153ADS28 is a low dropout linear voltage regulator capable of supplying a maximum output current of 100mA. It features an output voltage of 2.8V, with a high precision tolerance of ±1.5% or ±50mV. The regulator operates within a wide input voltage range of 2.1V to 14.0V and has a dropout voltage of 160mV at full load. It is designed for efficiency with a low quiescent current of 75µA when the output is not loaded. The device includes integrated protections for overcurrent, thermal shutdown, and reverse bias, making it suitable for various applications, including automotive accessories and battery-powered systems. The compact SOT23-5 package allows for space-saving designs, and it can utilize a small 0.22OºF ceramic output capacitor. The AP1153ADS28 is ideal for applications requiring low noise and high ripple rejection, with a ratio of 80dB at 1kHz.

Datasheet Summary
Powered by GS/AI

The AP1153ADS28 is a low dropout linear voltage regulator capable of supplying a maximum output current of 100mA. It features an output voltage of 2.8V, with a high precision tolerance of ±1.5% or ±50mV. The regulator operates within a wide input voltage range of 2.1V to 14.0V and has a dropout voltage of 160mV at full load. It is designed for efficiency with a low quiescent current of 75µA when the output is not loaded. The device includes integrated protections for overcurrent, thermal shutdown, and reverse bias, making it suitable for various applications, including automotive accessories and battery-powered systems. The compact SOT23-5 package allows for space-saving designs, and it can utilize a small 0.22OºF ceramic output capacitor. The AP1153ADS28 is ideal for applications requiring low noise and high ripple rejection, with a ratio of 80dB at 1kHz.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP1153ADS28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP1153ADS28
Voltage Regulators - Linear AP1153ADS28
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP1153ADS28
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details