AKM Semiconductor, Inc. PMIC - Voltage Regulators - Linear AP1152ADU28

Description
IC REG LINEAR 2.8V 300MA SOT89-5
Description
IC REG LINEAR 2.8V 300MA SOT89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1152ADU28 is a low dropout linear regulator capable of supplying up to 300mA of output current. It features an adjustable output voltage range from 1.3V to 9.5V in 0.1V increments, with a precision of ±1.5% or ±50mV. The device operates over a wide input voltage range of 2.1V to 14.5V and maintains a low dropout voltage of 105mV at 100mA output. It is designed for low noise applications, providing a ripple rejection of 80dB at 1kHz. The regulator includes built-in over-current protection and thermal shutdown features for enhanced reliability. The AP1152ADU28 is packaged in a SOT89-5 format, making it suitable for space-constrained applications. It is applicable in various fields, including RF power supplies, audio equipment, and precision power supplies.

Datasheet Summary
Powered by GS/AI

The AP1152ADU28 is a low dropout linear regulator capable of supplying up to 300mA of output current. It features an adjustable output voltage range from 1.3V to 9.5V in 0.1V increments, with a precision of ±1.5% or ±50mV. The device operates over a wide input voltage range of 2.1V to 14.5V and maintains a low dropout voltage of 105mV at 100mA output. It is designed for low noise applications, providing a ripple rejection of 80dB at 1kHz. The regulator includes built-in over-current protection and thermal shutdown features for enhanced reliability. The AP1152ADU28 is packaged in a SOT89-5 format, making it suitable for space-constrained applications. It is applicable in various fields, including RF power supplies, audio equipment, and precision power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - AP1152ADU28 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1152ADU28
PMIC - Voltage Regulators - Linear AP1152ADU28
IC REG LINEAR 2.8V 300MA SOT89-5

IC REG LINEAR 2.8V 300MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number AP1152ADU28
Product Name PMIC - Voltage Regulators - Linear
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A3966SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details