AKM Semiconductor, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1152ADU25

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1152ADU25 is a low dropout linear regulator capable of supplying up to 300mA of output current. It features an adjustable output voltage range from 1.3V to 9.5V in 0.1V increments, with a precision of ±1.5% or ±50mV. The device operates over a wide input voltage range of 2.1V to 14.5V and has a dropout voltage of 105mV at 100mA output. It is designed for low noise applications, achieving a ripple rejection of 80dB at 1kHz. The regulator includes built-in over-current protection and thermal shutdown features for enhanced reliability. The AP1152ADU25 is available in a SOT89-5 package and is suitable for various applications, including PLLs, audio equipment, and precision power supplies.

Datasheet Summary
Powered by GS/AI

The AP1152ADU25 is a low dropout linear regulator capable of supplying up to 300mA of output current. It features an adjustable output voltage range from 1.3V to 9.5V in 0.1V increments, with a precision of ±1.5% or ±50mV. The device operates over a wide input voltage range of 2.1V to 14.5V and has a dropout voltage of 105mV at 100mA output. It is designed for low noise applications, achieving a ripple rejection of 80dB at 1kHz. The regulator includes built-in over-current protection and thermal shutdown features for enhanced reliability. The AP1152ADU25 is available in a SOT89-5 package and is suitable for various applications, including PLLs, audio equipment, and precision power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1152ADU25TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1152ADU25TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1152ADU25TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1152ADU25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1152ADU25
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1152ADU25
IC REG LINEAR 2.5V 300MA SOT89-5

IC REG LINEAR 2.5V 300MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1152ADU25 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1152ADU25
PMIC - Voltage Regulators - Linear AP1152ADU25
IC REG LINEAR 2.5V 300MA SOT89-5

IC REG LINEAR 2.5V 300MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP1152ADU25TR-ND AP1152ADU25 AP1152ADU25
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-2.5-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details