AKM SEMICONDUCTOR, INC.
AP1016AEN -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
AKM Semiconductor, Inc.
Full Half-Bridge (H Bridge) Drivers
AP1016AEN
Description
IC MOTOR DRIVER 9V 16QFN
Description
IC MOTOR DRIVER 9V 16QFN
Datasheet
Suppliers
Full Half-Bridge (H Bridge) Drivers
AP1016AEN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
AP1016AEN |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 16-UFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
8 to 40 volts
View Details
Regulator Type
Low Dropout
Special Features
Enable
IOUT
0.0500 amps
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT23; Other; Sot-23
View Details
Package Type
Other; 10-VFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details