AKM Semiconductor, Inc. Evaluation Boards - Digital to Analog Converters (DACs) - AKD4420ET AKD4420ET

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 763650-AKD4420ET Operating Temperature Range: -20°C ~ 85°C Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: AK4420 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 763650-AKD4420ET Operating Temperature Range: -20°C ~ 85°C Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: AK4420 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Digital to Analog Converters (DACs) - AKD4420ET - 763650-AKD4420ET - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - AKD4420ET
763650-AKD4420ET
Evaluation Boards - Digital to Analog Converters (DACs) - AKD4420ET 763650-AKD4420ET
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 763650-AKD4420ET Operating Temperature Range: -20°C ~ 85°C Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: AK4420 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 763650-AKD4420ET
Operating Temperature Range: -20°C ~ 85°C
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: AK4420
Number of DAC's: 2
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
AKD4420ET
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards AKD4420ET
BOARD EVAL FOR AK4420

BOARD EVAL FOR AK4420

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 763650-AKD4420ET AKD4420ET
Product Name Evaluation Boards - Digital to Analog Converters (DACs) - AKD4420ET Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2565882 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless Module
Ports Wireless
View Details
Evaluation Boards - BTS50010-1TAE DBTVS - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details