AKM Semiconductor, Inc. Memory - EEPROM - AK93C95AF AK93C95AF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143297-AK93C95AF Packaging: Bulk Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143297-AK93C95AF Packaging: Bulk Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C95AF - 1143297-AK93C95AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C95AF
1143297-AK93C95AF
Memory - EEPROM - AK93C95AF 1143297-AK93C95AF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143297-AK93C95AF Packaging: Bulk Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143297-AK93C95AF
Packaging: Bulk
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (2K x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.akm.com
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
IC EEPROM 32KBIT SPI 8SOP

IC EEPROM 32KBIT SPI 8SOP

Supplier's Site Datasheet
Memory - AK93C95AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 8-SOP

EEPROM Memory IC 32Kbit SPI 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1143297-AK93C95AF AK93C95AF AK93C95AF
Product Name Memory - EEPROM - AK93C95AF Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 40060283 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers