AKM Semiconductor, Inc. Memory - EEPROM - AK93C65CT AK93C65CT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766491-AK93C65CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766491-AK93C65CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C65CT - 766491-AK93C65CT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C65CT
766491-AK93C65CT
Memory - EEPROM - AK93C65CT 766491-AK93C65CT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766491-AK93C65CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 766491-AK93C65CT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 4MHz
Memory Interface: SPI
Manufacturer Package: 8-TMSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 4KBIT SPI 4MHZ 8TMSOP

IC EEPROM 4KBIT SPI 4MHZ 8TMSOP

Supplier's Site Datasheet
Memory - AK93C65CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 4 MHz 8-TMSOP

EEPROM Memory IC 4Kbit SPI 4 MHz 8-TMSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 766491-AK93C65CT AK93C65CT AK93C65CT
Product Name Memory - EEPROM - AK93C65CT Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060108-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C01YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details