AKM Semiconductor, Inc. Memory - EEPROM - AK93C55CT AK93C55CT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766488-AK93C55CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766488-AK93C55CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C55CT - 766488-AK93C55CT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C55CT
766488-AK93C55CT
Memory - EEPROM - AK93C55CT 766488-AK93C55CT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 766488-AK93C55CT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-TMSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 766488-AK93C55CT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 4MHz
Memory Interface: SPI
Manufacturer Package: 8-TMSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 2KBIT SPI 4MHZ 8TMSOP

IC EEPROM 2KBIT SPI 4MHZ 8TMSOP

Supplier's Site Datasheet
Memory - AK93C55CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 4 MHz 8-TMSOP

EEPROM Memory IC 2Kbit SPI 4 MHz 8-TMSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 766488-AK93C55CT AK93C55CT AK93C55CT
Product Name Memory - EEPROM - AK93C55CT Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details