AKM Semiconductor, Inc. Memory - EEPROM - AK93C55 AK93C55

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175956-AK93C55 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175956-AK93C55 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C55 - 175956-AK93C55 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C55
175956-AK93C55
Memory - EEPROM - AK93C55 175956-AK93C55
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175956-AK93C55 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175956-AK93C55
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TMSOP
Supply Voltage - Operating: 1.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 4MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4MHZ Memory IC and Storage Component - 774-AK93C55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHZ Memory IC and Storage Component
774-AK93C55
4MHZ Memory IC and Storage Component 774-AK93C55
IC EEPROM 2KBIT 4MHZ 8TMSOP Product overview: AK93C55 from AKM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AK93C55 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 4MHZ 8TMSOP Product overview: AK93C55 from AKM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AK93C55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 175956-AK93C55 774-AK93C55
Product Name Memory - EEPROM - AK93C55 4MHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C0006273800 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers