AKM Semiconductor, Inc. Memory - EEPROM - AK93C45CT AK93C45CT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 132188-AK93C45CT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 132188-AK93C45CT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C45CT - 132188-AK93C45CT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C45CT
132188-AK93C45CT
Memory - EEPROM - AK93C45CT 132188-AK93C45CT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 132188-AK93C45CT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TMSOP Supply Voltage - Operating: 1.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 4MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 132188-AK93C45CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TMSOP
Supply Voltage - Operating: 1.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 4MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AK93C45CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 4 MHz 8-TMSOP

EEPROM Memory IC 1Kbit SPI 4 MHz 8-TMSOP

Buy Now
IC EEPROM 1KBIT SPI 4MHZ 8TMSOP

IC EEPROM 1KBIT SPI 4MHZ 8TMSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 132188-AK93C45CT AK93C45CT AK93C45CT
Product Name Memory - EEPROM - AK93C45CT Memory Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details