AKM Semiconductor, Inc. Memory - EEPROM - AK93C45CL AK93C45CL

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143296-AK93C45CL Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SON Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143296-AK93C45CL Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SON Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK93C45CL - 1143296-AK93C45CL - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK93C45CL
1143296-AK93C45CL
Memory - EEPROM - AK93C45CL 1143296-AK93C45CL
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143296-AK93C45CL Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SON Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 4MHz Memory Interface: SPI Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143296-AK93C45CL
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SON
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.akm.com
Clock Frequency: 4MHz
Memory Interface: SPI
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 5.5V

Buy Now
Memory - AK93C45CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 4 MHz 8-SON (2.9x2.8)

EEPROM Memory IC 1Kbit SPI 4 MHz 8-SON (2.9x2.8)

Buy Now
IC EEPROM 1KBIT SPI 4MHZ 8SON

IC EEPROM 1KBIT SPI 4MHZ 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1143296-AK93C45CL AK93C45CL AK93C45CL
Product Name Memory - EEPROM - AK93C45CL Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 16-3508-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers