AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK8973 AK8973

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK8973 - 199008-AK8973 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK8973
199008-AK8973
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK8973 199008-AK8973
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 199008-AK8973
Packaging: Tray
Type: Compass/Magnetometer
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 10mA
Axis: X, Y, Z
Sensing Range: ±300mT
Resolution: 8 b
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AK8973
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AK8973
SENSOR HALL EFFECT I2C 16QFN

SENSOR HALL EFFECT I2C 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 199008-AK8973 AK8973
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK8973 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4999C4S0001HALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1373LKB-T - 908872-A1373LKB-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4.5 to 36 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details