AKM Semiconductor, Inc. Switches (Solid State) AK8789

Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-DFN (1.1x1.4)
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-DFN (1.1x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 974-1072-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
974-1072-2-ND
Switches (Solid State) 974-1072-2-ND
Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-DFN (1.1x1.4)

Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-DFN (1.1x1.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 974-1072-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensors - 315229 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Optocoupler - optoCONTROL CLS1000-OC-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details