AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8789 AK8789

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016436-AK8789 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±3.9mT Trip, ±3.7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SON Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016436-AK8789 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±3.9mT Trip, ±3.7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SON Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8789 - 1016436-AK8789 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8789
1016436-AK8789
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8789 1016436-AK8789
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016436-AK8789 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 9μA Current - Output (Max): 500μA Sensing Range: ±3.9mT Trip, ±3.7mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 4-SON Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 5.5 V Testing Conditions: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1016436-AK8789
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 9μA
Current - Output (Max): 500μA
Sensing Range: ±3.9mT Trip, ±3.7mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 4-SON
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.6 V to 5.5 V
Testing Conditions: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AK8789
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AK8789
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016436-AK8789 AK8789
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8789 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XHA-M38N - TLE4929C-XHA-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 36 volts
View Details