AKM Semiconductor, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8170BU AK8170BU

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143288-AK8170BU Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143288-AK8170BU Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8170BU
1143288-AK8170BU
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8170BU 1143288-AK8170BU
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143288-AK8170BU Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143288-AK8170BU
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.akm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8170BU - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AK8170BU
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK8170BU
IC CLOCK GEN 1.8V 6SON

IC CLOCK GEN 1.8V 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1143288-AK8170BU AK8170BU
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8170BU Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22395FXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 - 910038-AD9518-3BCPZ-REEL7 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers