Clock Generator, VCXO IC 27MHz 1 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
INTEGRATED CIRCUIT
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | AK8145 | AK8145 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |