AKM Semiconductor, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A AK8137A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175839-AK8137A Mounting Style: SMD Frequency - Max: 200MHz Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-LSSOP Introduction Date: February 24, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175839-AK8137A Mounting Style: SMD Frequency - Max: 200MHz Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-LSSOP Introduction Date: February 24, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A - 175839-AK8137A - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A
175839-AK8137A
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A 175839-AK8137A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175839-AK8137A Mounting Style: SMD Frequency - Max: 200MHz Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-LSSOP Introduction Date: February 24, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175839-AK8137A
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 20-LSSOP
Introduction Date: February 24, 2010
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AK8137A
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK8137A
INTEGRATED CIRCUIT 20SSOP

INTEGRATED CIRCUIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 175839-AK8137A AK8137A
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8137A Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11207-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details