AKM Semiconductor, Inc. Clock and Timing IC AK8130C

Description
IC CLOCK GEN PLL 16TSSOP Product overview: AK8130C from AKM is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-AK8130C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN PLL 16TSSOP Product overview: AK8130C from AKM is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-AK8130C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-AK8130C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-AK8130C
Clock and Timing IC 728-AK8130C
IC CLOCK GEN PLL 16TSSOP Product overview: AK8130C from AKM is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-AK8130C can be used for catalog matching and distributor lookup.

IC CLOCK GEN PLL 16TSSOP Product overview: AK8130C from AKM is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-AK8130C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8130C - 051377-AK8130C - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8130C
051377-AK8130C
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8130C 051377-AK8130C
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051377-AK8130C Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 74.25MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051377-AK8130C
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 74.25MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8130C - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AK8130C
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK8130C
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - AK8130C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
AK8130C
Clock Generators, PLLs, Frequency Synthesizers AK8130C
Clock Generator, VCXO IC 74.25MHz 3 16-LSSOP (0.173", 4.40mm Width)

Clock Generator, VCXO IC 74.25MHz 3 16-LSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-AK8130C 051377-AK8130C AK8130C AK8130C
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8130C Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Cut Reel Surface Mount; 16-TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-LSSOP (0.173\", 4.40mm Width)
Frequency 74.25 MHz 74.25 MHz 74.25 MHz 74.25 MHz
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data