AKM Semiconductor, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8111 AK8111

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016435-AK8111 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 80°C Case / Package: 6-SON (2.6x1.6) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 24.576MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016435-AK8111 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 80°C Case / Package: 6-SON (2.6x1.6) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 24.576MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8111
1016435-AK8111
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8111 1016435-AK8111
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016435-AK8111 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 80°C Case / Package: 6-SON (2.6x1.6) Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 24.576MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1016435-AK8111
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 80°C
Case / Package: 6-SON (2.6x1.6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 24.576MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8111 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AK8111
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK8111
IC CLOCK GEN PLL 6SON

IC CLOCK GEN PLL 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1016435-AK8111 AK8111
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AK8111 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 6-SON (2.6x1.6) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details