AKM SEMICONDUCTOR, INC.
AK7756VF -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
AKM Semiconductor, Inc.
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
AK7756VF
-
Quarktwin Technology Ltd.
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
AK7756VF
Supplier's Site
DSP (Digital Signal Processors)
AK7756VF
Buy Now
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
AK7756VF |
AK7756VF |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
0.0080 MHz
|
0.0080 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
50 MHz
Interface Type
I²C; SPI; I²C, SPI
View Details
Data Bus
16-Bit
Supply Voltage
1.60V
Clock Speed
160 MHz
View Details
2 suppliers
Renesas Electronics Corporation
Package Type
Other; 24-PDIP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Microchip Technology, Inc.
Package Type
Other; 28-VFQFN Exposed Pad
Pin Count
28
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details