AKM Semiconductor, Inc. Memory - EEPROM - AK6508 AK6508

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175780-AK6508 Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 1.6 V to 4.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175780-AK6508 Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 1.6 V to 4.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6508 - 175780-AK6508 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6508
175780-AK6508
Memory - EEPROM - AK6508 175780-AK6508
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175780-AK6508 Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 1.6 V to 4.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175780-AK6508
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 1.6 V to 4.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AK6508 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AK6508
Memory IC and Storage Component 774-AK6508
IC EEPROM 16KBIT SPI 8USON Product overview: AK6508 from AKM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AK6508 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 8USON Product overview: AK6508 from AKM is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AK6508 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 175780-AK6508 774-AK6508
Product Name Memory - EEPROM - AK6508 Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 592575-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers