Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 144162-AK6480CH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 8Kbit SPI 5 MHz 8-MSOP
IC EEPROM 8KBIT SPI 5MHZ 8MSOP
IC EEPROM 8KBIT 5MHZ 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 144162-AK6480CH | AK6480CH | AK6480CH | 23-AK6480CH |
| Product Name | Memory - EEPROM - AK6480CH | Memory | Memory | IC EEPROM 8KBIT 5MHZ 8MSOP |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |