AKM Semiconductor, Inc. Memory - EEPROM - AK6480AM AK6480AM

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 129893-AK6480AM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 129893-AK6480AM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6480AM - 129893-AK6480AM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6480AM
129893-AK6480AM
Memory - EEPROM - AK6480AM 129893-AK6480AM
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 129893-AK6480AM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 129893-AK6480AM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 8KBIT 1MHZ 8SSOP - 23-AK6480AM - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8KBIT 1MHZ 8SSOP
23-AK6480AM
IC EEPROM 8KBIT 1MHZ 8SSOP 23-AK6480AM
IC EEPROM 8KBIT 1MHZ 8SSOP

IC EEPROM 8KBIT 1MHZ 8SSOP

Supplier's Site
Memory AK6480AM
IC EEPROM 8KBIT SPI 1MHZ 8SSOP

IC EEPROM 8KBIT SPI 1MHZ 8SSOP

Supplier's Site Datasheet
Memory - AK6480AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
AK6480AM
Memory AK6480AM
EEPROM Memory IC 8Kbit SPI 1 MHz 8-SSOP

EEPROM Memory IC 8Kbit SPI 1 MHz 8-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 129893-AK6480AM 23-AK6480AM AK6480AM AK6480AM
Product Name Memory - EEPROM - AK6480AM IC EEPROM 8KBIT 1MHZ 8SSOP Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 8-SSOP SSOP; 8-LSSOP (0.173, 4.40mm Width) SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details