AKM Semiconductor, Inc. Memory - EEPROM - AK6440AF AK6440AF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143278-AK6440AF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 1MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143278-AK6440AF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 1MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6440AF - 1143278-AK6440AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6440AF
1143278-AK6440AF
Memory - EEPROM - AK6440AF 1143278-AK6440AF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143278-AK6440AF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 1MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143278-AK6440AF
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.akm.com
Clock Frequency: 1MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
IC EEPROM 4KBIT 1MHZ 8SOP - 23-AK6440AF - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4KBIT 1MHZ 8SOP
23-AK6440AF
IC EEPROM 4KBIT 1MHZ 8SOP 23-AK6440AF
IC EEPROM 4KBIT 1MHZ 8SOP

IC EEPROM 4KBIT 1MHZ 8SOP

Supplier's Site
Memory AK6440AF
IC EEPROM 4KBIT SPI 1MHZ 8SOP

IC EEPROM 4KBIT SPI 1MHZ 8SOP

Supplier's Site Datasheet
Memory - AK6440AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
AK6440AF
Memory AK6440AF
EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOP

EEPROM Memory IC 4Kbit SPI 1 MHz 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1143278-AK6440AF 23-AK6440AF AK6440AF AK6440AF
Product Name Memory - EEPROM - AK6440AF IC EEPROM 4KBIT 1MHZ 8SOP Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-2948-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers