AKM Semiconductor, Inc. Memory - EEPROM - AK6420AF AK6420AF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 131114-AK6420AF Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 131114-AK6420AF Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6420AF - 131114-AK6420AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6420AF
131114-AK6420AF
Memory - EEPROM - AK6420AF 131114-AK6420AF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 131114-AK6420AF Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 131114-AK6420AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AK6420AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
AK6420AF
Memory AK6420AF
EEPROM Memory IC 2Kbit SPI 1 MHz 8-SOP

EEPROM Memory IC 2Kbit SPI 1 MHz 8-SOP

Buy Now
Memory AK6420AF
IC EEPROM 2KBIT SPI 1MHZ 8SOP

IC EEPROM 2KBIT SPI 1MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 131114-AK6420AF AK6420AF AK6420AF
Product Name Memory - EEPROM - AK6420AF Memory Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - CAT24C16BWI-GT3JN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details