AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN-L AK5701VN-L

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198997-AK5701VN-L Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.6 V to 3.6 V, 2.4 V to 3.6 V Sampling Rate: 7.35k to 48k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198997-AK5701VN-L Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.6 V to 3.6 V, 2.4 V to 3.6 V Sampling Rate: 7.35k to 48k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN-L - 198997-AK5701VN-L - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN-L
198997-AK5701VN-L
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN-L 198997-AK5701VN-L
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198997-AK5701VN-L Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.6 V to 3.6 V, 2.4 V to 3.6 V Sampling Rate: 7.35k to 48k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 198997-AK5701VN-L
Packaging: Reel - TR
Type: ADC
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.6 V to 3.6 V, 2.4 V to 3.6 V
Sampling Rate: 7.35k to 48k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 768-AK5701VN-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
768-AK5701VN-L
16-bit 16BIT Analog-to-Digital Converter IC 768-AK5701VN-L
IC ADC AUDIO STER 16BIT 24QFN Product overview: AK5701VN-L from AKM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK5701VN-L can be used for catalog matching and distributor lookup.

IC ADC AUDIO STER 16BIT 24QFN Product overview: AK5701VN-L from AKM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK5701VN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 198997-AK5701VN-L 768-AK5701VN-L
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5701VN-L 16-bit 16BIT Analog-to-Digital Converter IC
Interface Type I2S I2S
Package Type 24-QFN-EP (4x4) Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD573JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details