AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5574EN AK5574EN

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768394-AK5574EN Packaging: Reel package Type: ADC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V, 5V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CS5524-ASZ; AK5554VN; AK5574VN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768394-AK5574EN Packaging: Reel package Type: ADC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V, 5V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CS5524-ASZ; AK5554VN; AK5574VN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5574EN - 768394-AK5574EN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5574EN
768394-AK5574EN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5574EN 768394-AK5574EN
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768394-AK5574EN Packaging: Reel package Type: ADC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V, 5V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CS5524-ASZ; AK5554VN; AK5574VN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768394-AK5574EN
Packaging: Reel package
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 5V
Data Interface: DSD, I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CS5524-ASZ; AK5554VN; AK5574VN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK5574EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK5574EN
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK5574EN
IC ADC/AUDIO 32BIT 768K 48QFN

IC ADC/AUDIO 32BIT 768K 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768394-AK5574EN AK5574EN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5574EN Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, I2S
Unlock Full Specs
to access all available technical data