Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768393-AK5554VN
Series: *
Packaging: Reel package
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.98 V, 3 V ~ 3.6 V, 5V
Data Interface: DSD, PCM
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CS5524-ASZ; AK5574EN; AK5554VN; AK5574VN;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 32BIT 768K 48QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768393-AK5554VN | AK5554VN |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5554VN | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSD, PCM |