32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4)
32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4)
32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4)
IC ADC 32BIT SIGMA-DELTA 24HQFN
IC ADC 32BIT SIGMA-DELTA 24HQFN
32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4)
| DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 974-1164-2-ND | 974-1164-6-ND | 974-1164-1-ND | AK5522VN | AK5522VN | AK5522VN |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 24 | 24 | 24 | |||
| Resolution | 32 bits | 32 bits | 32 bits | 32 bits | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |