AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5394AVS AK5394AVS

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051353-AK5394AVS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 216k Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051353-AK5394AVS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 216k Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5394AVS
051353-AK5394AVS
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5394AVS 051353-AK5394AVS
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051353-AK5394AVS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 216k Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051353-AK5394AVS
Packaging: Reel - TR
Type: ADC
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SOP
Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V
Sampling Rate: 1k to 216k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 051353-AK5394AVS
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5394AVS
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details