AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5392VS AK5392VS

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 108167-AK5392VS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 54k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 108167-AK5392VS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 54k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5392VS
108167-AK5392VS
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5392VS 108167-AK5392VS
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 108167-AK5392VS Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SOP Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V Sampling Rate: 1k to 54k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 108167-AK5392VS
Packaging: Reel - TR
Type: ADC
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SOP
Supply Voltage - Operating: 3 V to 5.25 V, 4.75 V to 5.25 V
Sampling Rate: 1k to 54k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 108167-AK5392VS
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5392VS
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574AJP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details