Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768391-AK5388AEQ
Packaging: Tray
Type: Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: AK5388
Categories: Integrated Circuits (ICs)
Sampling Rate: 216k
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): ADS1224IPWR; ADS1224IPWT; AD7768-4BSTZ; PCM4204PAPT;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AUDIO 24BIT 216K 44LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768391-AK5388AEQ | AK5388AEQ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5388AEQ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S |