AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5384VF AK5384VF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051372-AK5384VF Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051372-AK5384VF Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5384VF
051372-AK5384VF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5384VF 051372-AK5384VF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051372-AK5384VF Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051372-AK5384VF
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK5384VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK5384VF
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK5384VF
IC ADC/AUDIO 24BIT 8K-96K 28VSOP

IC ADC/AUDIO 24BIT 8K-96K 28VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 051372-AK5384VF AK5384VF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5384VF Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; 28-VSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products