Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051373-AK5384VF-E2
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC ADC AUDIO STER 24BIT 28VSOP Product overview: AK5384VF-E2 from AKM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK5384VF-E2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 051373-AK5384VF-E2 | 768-AK5384VF-E2 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5384VF-E2 | 24BIT Analog-to-Digital Converter IC |
| Package Type | SOP; 28-VSOP | Reel - TR |