AKM Semiconductor, Inc. OEM Parts - OEM Parts (A - B) - AK4528VM-E2 AK4528VM-E2

Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995591-AK4528VM-E2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Serial Number of Pins: 28 Resolution: 3 B Categories: OEM Parts(A-B) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995591-AK4528VM-E2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Serial Number of Pins: 28 Resolution: 3 B Categories: OEM Parts(A-B) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AK4528VM-E2 - 995591-AK4528VM-E2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AK4528VM-E2
995591-AK4528VM-E2
OEM Parts - OEM Parts (A - B) - AK4528VM-E2 995591-AK4528VM-E2
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995591-AK4528VM-E2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: Serial Number of Pins: 28 Resolution: 3 B Categories: OEM Parts(A-B) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: AKM Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995591-AK4528VM-E2
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: Serial
Number of Pins: 28
Resolution: 3 B
Categories: OEM Parts(A-B)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 995591-AK4528VM-E2
Product Name OEM Parts - OEM Parts (A - B) - AK4528VM-E2
Unlock Full Specs
to access all available technical data