AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4497EQ AK4497EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768387-AK4497EQ Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3.6 V, 5V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4497 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 64-HTQFP (10x10) Introduction Date: December 16, 2015 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768387-AK4497EQ Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3.6 V, 5V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4497 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 64-HTQFP (10x10) Introduction Date: December 16, 2015 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4497EQ - 768387-AK4497EQ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4497EQ
768387-AK4497EQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4497EQ 768387-AK4497EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768387-AK4497EQ Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 3.6 V, 5V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4497 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 64-HTQFP (10x10) Introduction Date: December 16, 2015 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768387-AK4497EQ
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 3.6 V, 5V
Data Interface: DSD, PCM
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: AK4497
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 64-HTQFP (10x10)
Introduction Date: December 16, 2015
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768387-AK4497EQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4497EQ
Interface Type DSD, PCM
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details