AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4495SEQ AK4495SEQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768386-AK4495SEQ Packaging: Tray Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 7.2 V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4495 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 44-LQFP (10x10) Introduction Date: November 18, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768386-AK4495SEQ Packaging: Tray Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 7.2 V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4495 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 44-LQFP (10x10) Introduction Date: November 18, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4495SEQ
768386-AK4495SEQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4495SEQ 768386-AK4495SEQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768386-AK4495SEQ Packaging: Tray Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 7.2 V Data Interface: DSD, PCM Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4495 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 44-LQFP (10x10) Introduction Date: November 18, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768386-AK4495SEQ
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 7.2 V
Data Interface: DSD, PCM
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: AK4495
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 44-LQFP (10x10)
Introduction Date: November 18, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4495SEQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4495SEQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4495SEQ
IC DAC/AUDIO 32BIT 768K 44LQFP

IC DAC/AUDIO 32BIT 768K 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768386-AK4495SEQ AK4495SEQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4495SEQ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, PCM
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers