AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4493EQ AK4493EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 808419-AK4493EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 808419-AK4493EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4493EQ - 808419-AK4493EQ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4493EQ
808419-AK4493EQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4493EQ 808419-AK4493EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 808419-AK4493EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 808419-AK4493EQ
Packaging: Tray
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 768k
Data Interface: DSD, I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 808419-AK4493EQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4493EQ
Interface Type DSD, I2S
Unlock Full Specs
to access all available technical data