AKM Semiconductor, Inc. Hard To Find - AK4490EQ AK4490EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143238-AK4490EQ Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: AK4490 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143238-AK4490EQ Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: AK4490 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AK4490EQ is a premium 32-bit dual-channel digital-to-analog converter (DAC) designed for high-resolution audio applications. It supports PCM data rates up to 768kHz and DSD data rates up to 11.2MHz, making it suitable for modern audio playback systems such as AV receivers, USB DACs, and automotive audio systems. The device features a low total harmonic distortion plus noise (THD+N) of -112dB and a dynamic range of 120dB, ensuring high audio fidelity. The AK4490EQ incorporates a switched capacitor filter technology called "OSR Doubler," which minimizes out-of-band noise while maintaining low power consumption. It offers five types of 32-bit digital filters for flexible sound tuning, along with a digital attenuator with 255 levels for precise volume control. The device operates with a power supply range of 3.0V to 3.6V for digital and 4.75V to 7.2V for analog, and is packaged in a 48-pin LQFP format. Its high tolerance to clock jitter and various digital input formats enhance its versatility in different audio applications.

Datasheet Summary
Powered by GS/AI

The AK4490EQ is a premium 32-bit dual-channel digital-to-analog converter (DAC) designed for high-resolution audio applications. It supports PCM data rates up to 768kHz and DSD data rates up to 11.2MHz, making it suitable for modern audio playback systems such as AV receivers, USB DACs, and automotive audio systems. The device features a low total harmonic distortion plus noise (THD+N) of -112dB and a dynamic range of 120dB, ensuring high audio fidelity. The AK4490EQ incorporates a switched capacitor filter technology called "OSR Doubler," which minimizes out-of-band noise while maintaining low power consumption. It offers five types of 32-bit digital filters for flexible sound tuning, along with a digital attenuator with 255 levels for precise volume control. The device operates with a power supply range of 3.0V to 3.6V for digital and 4.75V to 7.2V for analog, and is packaged in a 48-pin LQFP format. Its high tolerance to clock jitter and various digital input formats enhance its versatility in different audio applications.

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AK4490EQ - 1143238-AK4490EQ - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AK4490EQ
1143238-AK4490EQ
Hard To Find - AK4490EQ 1143238-AK4490EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143238-AK4490EQ Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 768k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: AK4490 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143238-AK4490EQ
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 768k
Data Interface: DSD, I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: AK4490
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 7.2V

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4490EQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4490EQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4490EQ
IC DAC/AUDIO 32BIT 768K 48LQFP

IC DAC/AUDIO 32BIT 768K 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1143238-AK4490EQ AK4490EQ
Product Name Hard To Find - AK4490EQ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BAR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details