Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143237-AK4480EF
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 216k
Data Interface: DSD, I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 30-VSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 30-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1143237-AK4480EF |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4480EF |
| Interface Type | DSD, I2S |