Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143236-AK4458VN
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 768k
Data Interface: DSD, I2S
Number of Channels: 8
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1143236-AK4458VN |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4458VN |
| Interface Type | DSD, I2S |