Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768385-AK4454VN
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Data Interface: DSD, I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): PCM4104PFBR; AK4413EQ; AK4414EQ;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768385-AK4454VN |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4454VN |
| Interface Type | DSD, I2S |