Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768383-AK4440EF
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 30-LSSOP (0.220", 5.60mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: AK4440
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 30-VSOP
Alternative Parts (Cross-Reference): AK4359AEF; AK4438VN;
Introduction Date: March 02, 2011
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768383-AK4440EF |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4440EF |
| Interface Type | I2S |