Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768382-AK4432VT
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: AK4432
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4430ET; CS43L21-CNZ; TLV320DAC23IPWRG4; CS4353-DNZ; TLV320DAC23IGQE; TLV320DAC23RHDRG4;
Introduction Date: June 22, 2015
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768382-AK4432VT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4432VT |
| Interface Type | I2S |