AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4430ET AK4430ET

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009631-AK4430ET Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 192k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; CS43L21-CNZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009631-AK4430ET Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 192k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; CS43L21-CNZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4430ET
009631-AK4430ET
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4430ET 009631-AK4430ET
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009631-AK4430ET Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 192k Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; CS43L21-CNZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 009631-AK4430ET
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): TLV320DAC23IRHD; AK4432VT; CS43L21-CNZ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 009631-AK4430ET
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4430ET
Interface Type I2S
Unlock Full Specs
to access all available technical data