The AK4420ET is a 24-bit stereo digital-to-analog converter (DAC) designed for audio applications, featuring a sampling rate of up to 192kHz. It includes an integrated 2Vrms output buffer, which utilizes a charge pump to create a negative power supply rail, allowing for ground-referenced output. The device employs AKM's multi-bit modulator architecture, enhancing dynamic range and total harmonic distortion plus noise (THD+N) performance, with a THD+N rating of -92dB and a dynamic range of 105dB. This DAC supports various oversampling rates, including 128 times in normal speed mode, 64 times in double speed mode, and 32 times in quad speed mode. It features a 24-bit FIR digital filter and is equipped with switched-capacitor and continuous-time filters, which improve performance in systems with high clock jitter. The AK4420ET operates within a power supply range of 4.5V to 5.5V and is available in a compact 16-pin TSSOP package, making it suitable for space-constrained designs. The operating temperature range is -20 to 85°C for the ET version and -40 to 85°C for the VT version.
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 009630-AK4420ET
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC DAC 24BIT STEREO 16TSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 009630-AK4420ET | 23-AK4420ET |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4420ET | IC DAC 24BIT STEREO 16TSSOP |
| Interface Type | I2S | I2S |
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |