Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768381-AK4414EQ
Packaging: Tray
Type: DAC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Data Interface: DSD, I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 216k
Manufacturer Package: 44-LQFP
Alternative Parts (Cross-Reference): PCM4104PFBR; AK4454VN; AK4413EQ;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768381-AK4414EQ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4414EQ |
| Interface Type | DSD, I2S |