AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4399EQP AK4399EQP

Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182850-AK4399EQP Interface: Serial Number of Bits: 32 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182850-AK4399EQP Interface: Serial Number of Bits: 32 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4399EQP - 1182850-AK4399EQP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4399EQP
1182850-AK4399EQP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4399EQP 1182850-AK4399EQP
Manufacturer: AKM Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182850-AK4399EQP Interface: Serial Number of Bits: 32 Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C Supply Type: Analog, Digital

Manufacturer: AKM Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182850-AK4399EQP
Interface: Serial
Number of Bits: 32
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
Supply Type: Analog, Digital

Buy Now
32-bit 32 Bit Digital-to-Analog Converter IC - 768-AK4399EQP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 Bit Digital-to-Analog Converter IC
768-AK4399EQP
32-bit 32 Bit Digital-to-Analog Converter IC 768-AK4399EQP
IC Dac 32 Bit Stereo 44LQFP Product overview: AK4399EQP from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 32 Bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4399EQP can be used for catalog matching and distributor lookup.

IC Dac 32 Bit Stereo 44LQFP Product overview: AK4399EQP from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 32 Bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4399EQP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1182850-AK4399EQP 768-AK4399EQP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4399EQP 32-bit 32 Bit Digital-to-Analog Converter IC
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data